Microchip Technology, Inc. Quad 5V 3.3V Logic IC SY100EL17VZI

Description
IC RCVR QUAD DIFF 5V/3.3V 20SOIC Product overview: SY100EL17VZI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL17VZI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RCVR QUAD DIFF 5V/3.3V 20SOIC Product overview: SY100EL17VZI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL17VZI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 5V 3.3V Logic IC
703-SY100EL17VZI
Quad 5V 3.3V Logic IC 703-SY100EL17VZI
IC RCVR QUAD DIFF 5V/3.3V 20SOIC Product overview: SY100EL17VZI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL17VZI can be used for catalog matching and distributor lookup.

IC RCVR QUAD DIFF 5V/3.3V 20SOIC Product overview: SY100EL17VZI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 3.3V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL17VZI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SY100EL17VZI - 1262822-SY100EL17VZI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY100EL17VZI
1262822-SY100EL17VZI
Logic - Logic - Specialty Logic - SY100EL17VZI 1262822-SY100EL17VZI
Manufacturer: Microchip Technology Win Source Part Number: 1262822-SY100EL17VZI Packaging: Tube Mounting Style: SMD Logic Type: Differential Receiver Supply Voltage: 3.3V, 5V Resolution: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MC100EL17DWR2; SY100EL17VZITR; Sy100EL17VZG; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: 100EL17 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 1262822-SY100EL17VZI
Packaging: Tube
Mounting Style: SMD
Logic Type: Differential Receiver
Supply Voltage: 3.3V, 5V
Resolution: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MC100EL17DWR2; SY100EL17VZITR; Sy100EL17VZG;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: 100EL17
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY100EL17VZI 1262822-SY100EL17VZI
Product Name Quad 5V 3.3V Logic IC Logic - Logic - Specialty Logic - SY100EL17VZI
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
 - 74ABT00DB,112 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS; BiCMOS
IC Package Type Other; SOT337-1
View Details
5 suppliers
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Gates and Inverters - 54ACTQ04E-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers