Microchip Technology, Inc. 5V SOIC Logic IC SY100EL16VSZG-TR

Description
IC RCVR DIFF 3.3/5V 8-SOIC Product overview: SY100EL16VSZG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VSZG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RCVR DIFF 3.3/5V 8-SOIC Product overview: SY100EL16VSZG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VSZG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Logic IC
703-SY100EL16VSZG-TR
5V SOIC Logic IC 703-SY100EL16VSZG-TR
IC RCVR DIFF 3.3/5V 8-SOIC Product overview: SY100EL16VSZG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VSZG-TR can be used for catalog matching and distributor lookup.

IC RCVR DIFF 3.3/5V 8-SOIC Product overview: SY100EL16VSZG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VSZG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256452-SY100EL16VSZG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256452-SY100EL16VSZG-TR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256452-SY100EL16VSZG-TR
Win Source Part Number: 1256452-SY100EL16VSZ G-TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL16VSZG TR,SY100EL16VSZG TR,SY100EL16VSZGTR,S Y100EL16VSZGTR Base Product Number: 100EL16 Product Status: Obsolete

Win Source Part Number: 1256452-SY100EL16VSZG-TR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 100EL
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3.3V, 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EL16VSZG TR,SY100EL16VSZG TR,SY100EL16VSZGTR,SY100EL16VSZGTR
Base Product Number: 100EL16
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY100EL16VSZG-TR 1256452-SY100EL16VSZG-TR
Product Name 5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54F64DC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details