Microchip Technology, Inc. 3.3V 5V MSOP Logic IC SY100EL16VOKI-TR

Description
IC RCVR AMP DIFF 3.3V-5V 10-MSOP Product overview: SY100EL16VOKI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VOKI-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RCVR AMP DIFF 3.3V-5V 10-MSOP Product overview: SY100EL16VOKI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VOKI-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 5V MSOP Logic IC
703-SY100EL16VOKI-TR
3.3V 5V MSOP Logic IC 703-SY100EL16VOKI-TR
IC RCVR AMP DIFF 3.3V-5V 10-MSOP Product overview: SY100EL16VOKI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VOKI-TR can be used for catalog matching and distributor lookup.

IC RCVR AMP DIFF 3.3V-5V 10-MSOP Product overview: SY100EL16VOKI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VOKI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256461-SY100EL16VOKI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256461-SY100EL16VOKI-TR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256461-SY100EL16VOKI-TR
Win Source Part Number: 1256461-SY100EL16VOK I-TR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY100EL16VOKI TR,SY100EL16VOKI TR,SY100EL16VOKITR,S Y100EL16VOKITR Base Product Number: 100EL16 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256461-SY100EL16VOKI-TR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 100EL
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3.3V, 5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SY100EL16VOKI TR,SY100EL16VOKI TR,SY100EL16VOKITR,SY100EL16VOKITR
Base Product Number: 100EL16
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY100EL16VOKI-TR 1256461-SY100EL16VOKI-TR
Product Name 3.3V 5V MSOP Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Logic - Gates and Inverters - 74AHCT2G08GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT; AND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
Gates and Inverters - 54S64DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers