Microchip Technology, Inc. Logic - Logic - Specialty Logic - SY100EL16VDKI SY100EL16VDKI

Description
Manufacturer: Microchip Technology Win Source Part Number: 122110-SY100EL16VDKI Packaging: Bulk Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 122110-SY100EL16VDKI Packaging: Bulk Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SY100EL16VDKI - 122110-SY100EL16VDKI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY100EL16VDKI
122110-SY100EL16VDKI
Logic - Logic - Specialty Logic - SY100EL16VDKI 122110-SY100EL16VDKI
Manufacturer: Microchip Technology Win Source Part Number: 122110-SY100EL16VDKI Packaging: Bulk Mounting: SMD (SMT) Logic Type: Differential Receiver Number of Bits: 1 Supply Voltage: 3.3V, 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 122110-SY100EL16VDKI
Packaging: Bulk
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3.3V, 5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
5V 3.3V MSOP Logic IC
703-SY100EL16VDKI
5V 3.3V MSOP Logic IC 703-SY100EL16VDKI
IC RCVR DIFF 5V/3.3V 10-MSOP Product overview: SY100EL16VDKI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VDKI can be used for catalog matching and distributor lookup.

IC RCVR DIFF 5V/3.3V 10-MSOP Product overview: SY100EL16VDKI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VDKI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 122110-SY100EL16VDKI 703-SY100EL16VDKI
Product Name Logic - Logic - Specialty Logic - SY100EL16VDKI 5V 3.3V MSOP Logic IC
Gate Type Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT02PW,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-88576012A - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
2 suppliers
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54ALS00AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details