The SY100EL16VBZG-TR is a differential receiver integrated circuit designed for high-speed applications. It operates with supply voltages of 3.3V and 5V, making it versatile for various electronic designs. The device features a propagation delay of 250 picoseconds and provides enhanced voltage gain compared to standard EL16 or EL16V devices. It includes a data synchronous enable/disable function that allows for glitchless gating of outputs, which is particularly useful for timing signal applications and crystal oscillator circuits. This IC is available in an 8-pin SOIC package and is suitable for surface mount technology (SMT) applications. It operates within a temperature range of -40°C to 85°C, ensuring reliability in diverse environmental conditions. The product is supplied in tape and reel packaging, with a standard package quantity of 1,000 units. The SY100EL16VBZG-TR is ideal for engineers looking for a high-performance differential receiver for their projects.
Win Source Part Number: 1256454-SY100EL16VBZ
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 100EL
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Number of Bits: 1
Supply Voltage: 3.3V, 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EL16VBZG TR,SY100EL16VBZG TR,SY100EL16VBZGTR,S
Base Product Number: 100EL16
IC RCVR DIFF 3.3/5V 8-SOIC Product overview: SY100EL16VBZG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VBZG-TR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1256454-SY100EL16VBZG-TR | 703-SY100EL16VBZG-TR |
| Product Name | Integrated Circuits (ICs) - Logic - Specialty Logic | 5V SOIC Logic IC |
| Gate Type | Differential Receiver |