Microchip Technology, Inc. Logic - Logic - Specialty Logic - SY100EL16VAZG-TR SY100EL16VAZG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 898678-SY100EL16VAZG -TR Series: 100EL Operating Temperature Range: -40°C ~ 85°C Features: Differential Receiver IC 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 100EL16 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4127-6, SY100EL16VAZGTR, 576-4127-2, SY100EL16VAZG TR, SY100EL16VAZG TR-ND, 576-4127-1, 1611-SY100EL16VAZG-D KR, SY100EL16VAZGTR-ND, 1611-SY100EL16VAZG-C T
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 898678-SY100EL16VAZG -TR Series: 100EL Operating Temperature Range: -40°C ~ 85°C Features: Differential Receiver IC 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 100EL16 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4127-6, SY100EL16VAZGTR, 576-4127-2, SY100EL16VAZG TR, SY100EL16VAZG TR-ND, 576-4127-1, 1611-SY100EL16VAZG-D KR, SY100EL16VAZGTR-ND, 1611-SY100EL16VAZG-C T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SY100EL16VAZG-TR - 898678-SY100EL16VAZG-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY100EL16VAZG-TR
898678-SY100EL16VAZG-TR
Logic - Logic - Specialty Logic - SY100EL16VAZG-TR 898678-SY100EL16VAZG-TR
Manufacturer: Microchip Technology Win Source Part Number: 898678-SY100EL16VAZG -TR Series: 100EL Operating Temperature Range: -40°C ~ 85°C Features: Differential Receiver IC 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 100EL16 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4127-6, SY100EL16VAZGTR, 576-4127-2, SY100EL16VAZG TR, SY100EL16VAZG TR-ND, 576-4127-1, 1611-SY100EL16VAZG-D KR, SY100EL16VAZGTR-ND, 1611-SY100EL16VAZG-C T

Manufacturer: Microchip Technology
Win Source Part Number: 898678-SY100EL16VAZG-TR
Series: 100EL
Operating Temperature Range: -40°C ~ 85°C
Features: Differential Receiver IC 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 100EL16
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4127-6, SY100EL16VAZGTR, 576-4127-2, SY100EL16VAZG TR, SY100EL16VAZG TR-ND, 576-4127-1, 1611-SY100EL16VAZG-DKR, SY100EL16VAZGTR-ND, 1611-SY100EL16VAZG-CT

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
703-SY100EL16VAZG-TR
5V SOIC Logic IC 703-SY100EL16VAZG-TR
IC RCVR DIFF 3.3/5V 8-SOIC Product overview: SY100EL16VAZG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VAZG-TR can be used for catalog matching and distributor lookup.

IC RCVR DIFF 3.3/5V 8-SOIC Product overview: SY100EL16VAZG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY100EL16VAZG-TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 898678-SY100EL16VAZG-TR 703-SY100EL16VAZG-TR
Product Name Logic - Logic - Specialty Logic - SY100EL16VAZG-TR 5V SOIC Logic IC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS26DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 2222702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 74AHC00D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers