Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY100EL15ZI

Description
Win Source Part Number: 1269938-SY100EL15ZI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100EL, Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tube Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Voltage - Supply: 3V ~ 3.8V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY100EL15 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1269938-SY100EL15ZI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100EL, Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tube Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Voltage - Supply: 3V ~ 3.8V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY100EL15 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269938-SY100EL15ZI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269938-SY100EL15ZI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269938-SY100EL15ZI
Win Source Part Number: 1269938-SY100EL15ZI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100EL, Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tube Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Voltage - Supply: 3V ~ 3.8V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY100EL15 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269938-SY100EL15ZI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 100EL, Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tube
Number of Circuits: 1
Standard Package: 48
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Voltage - Supply: 3V ~ 3.8V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY100EL15
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock Buffers, Drivers - SY100EL15ZI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY100EL15ZI-ND
Clock Buffers, Drivers SY100EL15ZI-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 16-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100EL15ZI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100EL15ZI
Clock/Timing - Clock Buffers, Drivers SY100EL15ZI
IC CLK BUFFER 2:4 16SOIC

IC CLK BUFFER 2:4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1269938-SY100EL15ZI SY100EL15ZI-ND SY100EL15ZI
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-3049, 25Ppm, 10Son; Date Format Micro Crystal - 09X0514 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4157BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE421ARGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
8 suppliers