Manufacturer: Microchip Technology
Win Source Part Number: 052501-SY100EL14VZG
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 20-SOIC (0.295"", 7.50mm Width)"
IC CLK BUFFER 2:5 20SOIC
CLOCK DISTRIBUTION, 750MHZ, NSOIC-20
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 052501-SY100EL14VZG | 576-3386-5-ND | SY100EL14VZG | 51AK9450 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EL14VZG | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Distribution, 750Mhz, Nsoic-20 Microchip |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Real Time Clock; Clock Generator |
| Bus Interface | ECL; PECL; ECL, PECL | ECL; PECL | ||
| Package Type | Surface Mount; 20-SOIC | Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" | Surface Mount; Surface Mount |