Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EL14VZC SY100EL14VZC

Description
Manufacturer: Microchip Technology Win Source Part Number: 119924-SY100EL14VZC Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 119924-SY100EL14VZC Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EL14VZC - 119924-SY100EL14VZC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EL14VZC
119924-SY100EL14VZC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EL14VZC 119924-SY100EL14VZC
Manufacturer: Microchip Technology Win Source Part Number: 119924-SY100EL14VZC Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 5.5 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 119924-SY100EL14VZC
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - SY100EL14VZC-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY100EL14VZC-ND
Clock Buffers, Drivers SY100EL14VZC-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100EL14VZC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100EL14VZC
Clock/Timing - Clock Buffers, Drivers SY100EL14VZC
IC CLK BUFFER 2:5 20SOIC

IC CLK BUFFER 2:5 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 119924-SY100EL14VZC SY100EL14VZC-ND SY100EL14VZC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100EL14VZC Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0505 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4218LBRU - 910295-ADF4218LBRU - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 20-TSSOP
View Details
2 suppliers
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details