Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY100EL11VZI-TR

Description
Win Source Part Number: 1269940-SY100EL11VZI -TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100EL, Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Clock Output: Clock Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL11VZI TR,SY100EL11VZI TR,SY100EL11VZITR,SY 100EL11VZITR Base Product Number: SY100EL11 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1269940-SY100EL11VZI -TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100EL, Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Clock Output: Clock Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL11VZI TR,SY100EL11VZI TR,SY100EL11VZITR,SY 100EL11VZITR Base Product Number: SY100EL11 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269940-SY100EL11VZI-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269940-SY100EL11VZI-TR
Win Source Part Number: 1269940-SY100EL11VZI -TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100EL, Precision Edge® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Clock Output: Clock Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100EL11VZI TR,SY100EL11VZI TR,SY100EL11VZITR,SY 100EL11VZITR Base Product Number: SY100EL11 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269940-SY100EL11VZI-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 100EL, Precision Edge®
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EL11VZI TR,SY100EL11VZI TR,SY100EL11VZITR,SY100EL11VZITR
Base Product Number: SY100EL11
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock Buffers, Drivers - SY100EL11VZI-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY100EL11VZI-TR-ND
Clock Buffers, Drivers SY100EL11VZI-TR-ND
"Clock Fanout Buffer (Distribution) IC 1:2 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100EL11VZI-TR
Clock/Timing - Clock Buffers, Drivers SY100EL11VZI-TR
IC CLK BUFFER 1:2 8SOIC

IC CLK BUFFER 1:2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1269940-SY100EL11VZI-TR SY100EL11VZI-TR-ND SY100EL11VZI-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver; Clock Generator Fanout Buffer (Distribution); Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QI - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers