Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Laser Drivers SY100EL1003ZI

Description
Win Source Part Number: 1253467-SY100EL1003Z I Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Bulk Standard Package: 48 Mounting: SMD (SMT) Data Rate: 1.25Gbps Current - Supply: 14 mA Number of Channels: 1 Current - Modulation: 60mA Voltage - Supply: -4.75V ~ -5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY100EL1003 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1253467-SY100EL1003Z I Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Bulk Standard Package: 48 Mounting: SMD (SMT) Data Rate: 1.25Gbps Current - Supply: 14 mA Number of Channels: 1 Current - Modulation: 60mA Voltage - Supply: -4.75V ~ -5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY100EL1003 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1253467-SY100EL1003ZI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1253467-SY100EL1003ZI
Integrated Circuits (ICs) - PMIC - Laser Drivers 1253467-SY100EL1003ZI
Win Source Part Number: 1253467-SY100EL1003Z I Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Bulk Standard Package: 48 Mounting: SMD (SMT) Data Rate: 1.25Gbps Current - Supply: 14 mA Number of Channels: 1 Current - Modulation: 60mA Voltage - Supply: -4.75V ~ -5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY100EL1003 RoHS Status: RoHS non-compliant

Win Source Part Number: 1253467-SY100EL1003ZI
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver (Fiber Optic)
Package: Bulk
Standard Package: 48
Mounting: SMD (SMT)
Data Rate: 1.25Gbps
Current - Supply: 14 mA
Number of Channels: 1
Current - Modulation: 60mA
Voltage - Supply: -4.75V ~ -5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY100EL1003
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1253467-SY100EL1003ZI
Product Name Integrated Circuits (ICs) - PMIC - Laser Drivers
Supply Voltage Other; -4.75V ~ -5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
Hex inverter - 74AHC04PW-Q100J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
2 suppliers
SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-8873801RA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 702-SI3010-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers