Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Laser Drivers SY100EL1003ZG

Description
Win Source Part Number: 1253442-SY100EL1003Z G Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tube Standard Package: 48 Mounting: SMD (SMT) Data Rate: 1.25Gbps Current - Supply: 14 mA Number of Channels: 1 Current - Modulation: 60mA Voltage - Supply: -4.75V ~ -5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY100EL1003 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253442-SY100EL1003Z G Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tube Standard Package: 48 Mounting: SMD (SMT) Data Rate: 1.25Gbps Current - Supply: 14 mA Number of Channels: 1 Current - Modulation: 60mA Voltage - Supply: -4.75V ~ -5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY100EL1003 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1253442-SY100EL1003ZG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1253442-SY100EL1003ZG
Integrated Circuits (ICs) - PMIC - Laser Drivers 1253442-SY100EL1003ZG
Win Source Part Number: 1253442-SY100EL1003Z G Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Tube Standard Package: 48 Mounting: SMD (SMT) Data Rate: 1.25Gbps Current - Supply: 14 mA Number of Channels: 1 Current - Modulation: 60mA Voltage - Supply: -4.75V ~ -5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY100EL1003 Product Status: Obsolete

Win Source Part Number: 1253442-SY100EL1003ZG
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver (Fiber Optic)
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Data Rate: 1.25Gbps
Current - Supply: 14 mA
Number of Channels: 1
Current - Modulation: 60mA
Voltage - Supply: -4.75V ~ -5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY100EL1003
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1253442-SY100EL1003ZG
Product Name Integrated Circuits (ICs) - PMIC - Laser Drivers
Supply Voltage Other; -4.75V ~ -5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Control Communications - CY7C53150-20AXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4228SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details