Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - SY100EL1003ZC SY100EL1003ZC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262815-SY100EL1003Z C Packaging: Tube Type: Laser Diode Driver (Fiber Optic) Mounting Style: SMD Data Rate: 1.25Gbps Supply Current: 14mA Current - Modulation: 60mA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: SY100EL1003 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): -4.75V ~ -5.25V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262815-SY100EL1003Z C Packaging: Tube Type: Laser Diode Driver (Fiber Optic) Mounting Style: SMD Data Rate: 1.25Gbps Supply Current: 14mA Current - Modulation: 60mA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: SY100EL1003 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): -4.75V ~ -5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - SY100EL1003ZC - 1262815-SY100EL1003ZC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - SY100EL1003ZC
1262815-SY100EL1003ZC
PMIC - PMIC - Laser Drivers - SY100EL1003ZC 1262815-SY100EL1003ZC
Manufacturer: Microchip Technology Win Source Part Number: 1262815-SY100EL1003Z C Packaging: Tube Type: Laser Diode Driver (Fiber Optic) Mounting Style: SMD Data Rate: 1.25Gbps Supply Current: 14mA Current - Modulation: 60mA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: SY100EL1003 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): -4.75V ~ -5.25V

Manufacturer: Microchip Technology
Win Source Part Number: 1262815-SY100EL1003ZC
Packaging: Tube
Type: Laser Diode Driver (Fiber Optic)
Mounting Style: SMD
Data Rate: 1.25Gbps
Supply Current: 14mA
Current - Modulation: 60mA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: SY100EL1003
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): -4.75V ~ -5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1262815-SY100EL1003ZC
Product Name PMIC - PMIC - Laser Drivers - SY100EL1003ZC
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385080P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers