Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Laser Drivers SY100EL1001ZI

Description
Win Source Part Number: 1253466-SY100EL1001Z I Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Bulk Standard Package: 48 Mounting: SMD (SMT) Data Rate: 1.25Gbps Current - Supply: 14 mA Number of Channels: 1 Current - Modulation: 60mA Voltage - Supply: -4.75V ~ -5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY100EL1001 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1253466-SY100EL1001Z I Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Bulk Standard Package: 48 Mounting: SMD (SMT) Data Rate: 1.25Gbps Current - Supply: 14 mA Number of Channels: 1 Current - Modulation: 60mA Voltage - Supply: -4.75V ~ -5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY100EL1001 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1253466-SY100EL1001ZI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1253466-SY100EL1001ZI
Integrated Circuits (ICs) - PMIC - Laser Drivers 1253466-SY100EL1001ZI
Win Source Part Number: 1253466-SY100EL1001Z I Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Bulk Standard Package: 48 Mounting: SMD (SMT) Data Rate: 1.25Gbps Current - Supply: 14 mA Number of Channels: 1 Current - Modulation: 60mA Voltage - Supply: -4.75V ~ -5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY100EL1001 RoHS Status: RoHS non-compliant

Win Source Part Number: 1253466-SY100EL1001ZI
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver (Fiber Optic)
Package: Bulk
Standard Package: 48
Mounting: SMD (SMT)
Data Rate: 1.25Gbps
Current - Supply: 14 mA
Number of Channels: 1
Current - Modulation: 60mA
Voltage - Supply: -4.75V ~ -5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY100EL1001
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1253466-SY100EL1001ZI
Product Name Integrated Circuits (ICs) - PMIC - Laser Drivers
Supply Voltage Other; -4.75V ~ -5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Telecom - SI3019-F-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Line Interface ICs - 1906215 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details