AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
IC GATE AND/NAND DIFF 2INP 8SOIC
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
IC GATE AND/NAND DIFF 2INP 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SY100EL05ZI-ND | SY100EL05ZI | SY100EL05ZI | SY100EL05ZI |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND; NAND | AND; NAND | AND; NAND; AND/NAND Gate | NOT; AND; NAND |
| Supply Voltage | 4.2V ~ 5.5V | 4.2V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | |
| Inputs | 2 | 2 | 2 |