Microchip Technology, Inc. Interface Transceiver IC SY100E446JZ-TR

Description
IC INTERFACE SPECIALIZED 28PLCC / Data Transport Interface 28-PLCC (11.48x11.48) Product overview: SY100E446JZ-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SY100E446JZ-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC INTERFACE SPECIALIZED 28PLCC / Data Transport Interface 28-PLCC (11.48x11.48) Product overview: SY100E446JZ-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SY100E446JZ-TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY100E446JZ-TR is an integrated 4-bit parallel-to-serial data converter designed for high-speed data transport applications. It supports data rates of up to 1.6 Gb/s and features on-chip clock division by 4 and 8, allowing for flexible data conversion modes. The device operates within an extended VEE range of -4.2V to -5.5V and includes differential clock and serial inputs, as well as a VBB output for single-ended use. The internal architecture allows for cascading two devices for 8-bit conversion, although the data rate will be reduced in this configuration. The IC is housed in a 28-pin PLCC package and is fully compatible with Motorola MC10E/100E446 series devices. It is suitable for applications requiring asynchronous data synchronization and includes internal pulldown resistors for improved signal integrity.

Datasheet Summary
Powered by GS/AI

The SY100E446JZ-TR is an integrated 4-bit parallel-to-serial data converter designed for high-speed data transport applications. It supports data rates of up to 1.6 Gb/s and features on-chip clock division by 4 and 8, allowing for flexible data conversion modes. The device operates within an extended VEE range of -4.2V to -5.5V and includes differential clock and serial inputs, as well as a VBB output for single-ended use. The internal architecture allows for cascading two devices for 8-bit conversion, although the data rate will be reduced in this configuration. The IC is housed in a 28-pin PLCC package and is fully compatible with Motorola MC10E/100E446 series devices. It is suitable for applications requiring asynchronous data synchronization and includes internal pulldown resistors for improved signal integrity.

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 754-SY100E446JZ-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-SY100E446JZ-TR
Interface Transceiver IC 754-SY100E446JZ-TR
IC INTERFACE SPECIALIZED 28PLCC / Data Transport Interface 28-PLCC (11.48x11.48) Product overview: SY100E446JZ-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SY100E446JZ-TR can be used for catalog matching and distributor lookup.

IC INTERFACE SPECIALIZED 28PLCC / Data Transport Interface 28-PLCC (11.48x11.48) Product overview: SY100E446JZ-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SY100E446JZ-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Specialized - 1260900-SY100E446JZ-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260900-SY100E446JZ-TR
Integrated Circuits (ICs) - Interface - Specialized 1260900-SY100E446JZ-TR
Win Source Part Number: 1260900-SY100E446JZ- TR Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Data Transport Standard Package: 750 Mounting: SMD (SMT) Interface: Parallel/Serial Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E446JZ TR,SY100E446JZ TR,SY100E446JZTR,SY1 00E446JZTR Base Product Number: SY100E446 Product Status: Obsolete

Win Source Part Number: 1260900-SY100E446JZ-TR
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel (TR)
Applications: Data Transport
Standard Package: 750
Mounting: SMD (SMT)
Interface: Parallel/Serial
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E446JZ TR,SY100E446JZ TR,SY100E446JZTR,SY100E446JZTR
Base Product Number: SY100E446
Product Status: Obsolete

Buy Now Datasheet
Specialized - SY100E446JZ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SY100E446JZ-TR
Specialized SY100E446JZ-TR
Data Transport Interface 28-PLCC (11.48x11.48)

Data Transport Interface 28-PLCC (11.48x11.48)

Buy Now Datasheet
Interface - Specialized - SY100E446JZ-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SY100E446JZ-TR
Interface - Specialized SY100E446JZ-TR
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 754-SY100E446JZ-TR 1260900-SY100E446JZ-TR SY100E446JZ-TR SY100E446JZ-TR
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
Line Interface ICs - 1900805P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Specialized - AD7869JQ - 909814-AD7869JQ - Win Source Electronics
Specs
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
2 suppliers