Microchip Technology, Inc. Interface Transceiver IC SY100E446JC-TR

Description
IC INTERFACE SPECIALIZED 28PLCC / Data Transport Interface 28-PLCC (11.48x11.48) Product overview: SY100E446JC-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SY100E446JC-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC INTERFACE SPECIALIZED 28PLCC / Data Transport Interface 28-PLCC (11.48x11.48) Product overview: SY100E446JC-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SY100E446JC-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 754-SY100E446JC-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-SY100E446JC-TR
Interface Transceiver IC 754-SY100E446JC-TR
IC INTERFACE SPECIALIZED 28PLCC / Data Transport Interface 28-PLCC (11.48x11.48) Product overview: SY100E446JC-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SY100E446JC-TR can be used for catalog matching and distributor lookup.

IC INTERFACE SPECIALIZED 28PLCC / Data Transport Interface 28-PLCC (11.48x11.48) Product overview: SY100E446JC-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SY100E446JC-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Specialized - 1260901-SY100E446JC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260901-SY100E446JC-TR
Integrated Circuits (ICs) - Interface - Specialized 1260901-SY100E446JC-TR
Win Source Part Number: 1260901-SY100E446JC- TR Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Data Transport Standard Package: 750 Mounting: SMD (SMT) Interface: Parallel/Serial Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E446JC TR,SY100E446JC TR,SY100E446JCTR,SY1 00E446JCTR Base Product Number: SY100E446 RoHS Status: RoHS non-compliant

Win Source Part Number: 1260901-SY100E446JC-TR
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel (TR)
Applications: Data Transport
Standard Package: 750
Mounting: SMD (SMT)
Interface: Parallel/Serial
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E446JC TR,SY100E446JC TR,SY100E446JCTR,SY100E446JCTR
Base Product Number: SY100E446
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Interface - Specialized - SY100E446JC-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SY100E446JC-TR
Interface - Specialized SY100E446JC-TR
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site Datasheet
Specialized - SY100E446JC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SY100E446JC-TR
Specialized SY100E446JC-TR
Data Transport Interface 28-PLCC (11.48x11.48)

Data Transport Interface 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 754-SY100E446JC-TR 1260901-SY100E446JC-TR SY100E446JC-TR SY100E446JC-TR
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 289-614 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details