Microchip Technology, Inc. Interface Transceiver IC SY100E445JCTR

Description
IC CONV 4-BIT SER/PAR 28-PLCC Product overview: SY100E445JCTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SY100E445JCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CONV 4-BIT SER/PAR 28-PLCC Product overview: SY100E445JCTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SY100E445JCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 754-SY100E445JCTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-SY100E445JCTR
Interface Transceiver IC 754-SY100E445JCTR
IC CONV 4-BIT SER/PAR 28-PLCC Product overview: SY100E445JCTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SY100E445JCTR can be used for catalog matching and distributor lookup.

IC CONV 4-BIT SER/PAR 28-PLCC Product overview: SY100E445JCTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SY100E445JCTR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - SY100E445JCTR - 047408-SY100E445JCTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SY100E445JCTR
047408-SY100E445JCTR
Interface - Interface - Specialized - SY100E445JCTR 047408-SY100E445JCTR
Manufacturer: Microchip Technology Win Source Part Number: 047408-SY100E445JCTR Packaging: Reel - TR Applications: Data Transport Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 047408-SY100E445JCTR
Packaging: Reel - TR
Applications: Data Transport
Mounting: Surface Mount
Categories: Integrated Circuits
Case / Package: 28-PLCC (11.5x11.5)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-SY100E445JCTR 047408-SY100E445JCTR
Product Name Interface Transceiver IC Interface - Interface - Specialized - SY100E445JCTR
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-BCM5384KPB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
RF Front End (LNA + PA) - 863-1373-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers