Microchip Technology, Inc. Interface - Interface - Specialized - SY100E445JC SY100E445JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 195136-SY100E445JC Packaging: Tube/Rail Applications: Data Transport Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 195136-SY100E445JC Packaging: Tube/Rail Applications: Data Transport Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY100E445JC is a 4-bit serial-to-parallel converter designed for high-speed data applications, capable of handling data rates up to 2.5Gb/s. It features on-chip clock division by 4 and 8, allowing for flexible data conversion modes. The device operates within an extended VEE range of -4.2V to -5.5V and includes differential clock and serial inputs, as well as a VBB output for single-ended use. The SY100E445JC is fully compatible with Motorola MC10E/100E445 devices and is packaged in a 28-pin PLCC format. It also incorporates internal 75k,Ѷ input pull-down resistors and supports asynchronous data synchronization, making it suitable for various applications requiring efficient data handling and conversion.

Datasheet Summary
Powered by GS/AI

The SY100E445JC is a 4-bit serial-to-parallel converter designed for high-speed data applications, capable of handling data rates up to 2.5Gb/s. It features on-chip clock division by 4 and 8, allowing for flexible data conversion modes. The device operates within an extended VEE range of -4.2V to -5.5V and includes differential clock and serial inputs, as well as a VBB output for single-ended use. The SY100E445JC is fully compatible with Motorola MC10E/100E445 devices and is packaged in a 28-pin PLCC format. It also incorporates internal 75k,Ѷ input pull-down resistors and supports asynchronous data synchronization, making it suitable for various applications requiring efficient data handling and conversion.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SY100E445JC - 195136-SY100E445JC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SY100E445JC
195136-SY100E445JC
Interface - Interface - Specialized - SY100E445JC 195136-SY100E445JC
Manufacturer: Microchip Technology Win Source Part Number: 195136-SY100E445JC Packaging: Tube/Rail Applications: Data Transport Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 28-PLCC (11.5x11.5) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 195136-SY100E445JC
Packaging: Tube/Rail
Applications: Data Transport
Mounting: Surface Mount
Categories: Integrated Circuits
Case / Package: 28-PLCC (11.5x11.5)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 754-SY100E445JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-SY100E445JC
Interface Transceiver IC 754-SY100E445JC
SERIAL-TO-PARALLEL CONVERTER / Data Transport Interface 28-PLCC (11.48x11.48) Product overview: SY100E445JC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SY100E445JC can be used for catalog matching and distributor lookup.

SERIAL-TO-PARALLEL CONVERTER / Data Transport Interface 28-PLCC (11.48x11.48) Product overview: SY100E445JC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SY100E445JC can be used for catalog matching and distributor lookup.

Supplier's Site
Specialized - SY100E445JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SY100E445JC
Specialized SY100E445JC
Data Transport Interface 28-PLCC (11.48x11.48)

Data Transport Interface 28-PLCC (11.48x11.48)

Buy Now Datasheet
Specialized - SY100E445JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SY100E445JC
Specialized SY100E445JC
Data Transport Interface 28-PLCC (11.48x11.48)

Data Transport Interface 28-PLCC (11.48x11.48)

Buy Now Datasheet
Interface - Specialized - SY100E445JC - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SY100E445JC
Interface - Specialized SY100E445JC
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 195136-SY100E445JC 754-SY100E445JC SY100E445JC SY100E445JC
Product Name Interface - Interface - Specialized - SY100E445JC Interface Transceiver IC Specialized Interface - Specialized
Package Type PLCC; 28-PLCC (11.5x11.5) Tube 28-LCC (J-Lead) 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

3V QFN Interface Transceiver IC - 872-BCM20735PKML1G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 0 C (32 F)
View Details
Dual buffer/line driver; 3-state - 74AHC2G125DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BE-NG - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-DIP (0.300\", 7.62mm)
View Details
TSSOP Interface Transceiver IC - 722-SI2435-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers