Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E310LJI SY100E310LJI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262805-SY100E310LJI Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 800MHz Input: LVECL, LVPECL Output: LVECL, LVPECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Alternative Parts (Cross-Reference): MC10H646FNR2; SY100E310LJITR; SY100E310LJI; SY100E310LJYTR; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: SY100E310 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262805-SY100E310LJI Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 800MHz Input: LVECL, LVPECL Output: LVECL, LVPECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Alternative Parts (Cross-Reference): MC10H646FNR2; SY100E310LJITR; SY100E310LJI; SY100E310LJYTR; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: SY100E310 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E310LJI
1262805-SY100E310LJI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E310LJI 1262805-SY100E310LJI
Manufacturer: Microchip Technology Win Source Part Number: 1262805-SY100E310LJI Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Mounting Style: SMD Frequency - Max: 800MHz Input: LVECL, LVPECL Output: LVECL, LVPECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Alternative Parts (Cross-Reference): MC10H646FNR2; SY100E310LJITR; SY100E310LJI; SY100E310LJYTR; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: SY100E310 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1262805-SY100E310LJI
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 800MHz
Input: LVECL, LVPECL
Output: LVECL, LVPECL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Alternative Parts (Cross-Reference): MC10H646FNR2; SY100E310LJITR; SY100E310LJI; SY100E310LJYTR;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: SY100E310
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Clock Buffers, Drivers - SY100E310LJI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY100E310LJI-ND
Clock Buffers, Drivers SY100E310LJI-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 800MHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 800MHz 28-LCC (J-Lead)

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100E310LJI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100E310LJI
Clock/Timing - Clock Buffers, Drivers SY100E310LJI
IC CLK BUFFER 2:8 800MHZ 28PLCC

IC CLK BUFFER 2:8 800MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1262805-SY100E310LJI SY100E310LJI-ND SY100E310LJI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E310LJI Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVECL, LVPECL LVPECL
Package Type Surface Mount Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419ZXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Real Time Clocks - BQ3285ESS-TR1 - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
2 suppliers
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers