Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY100E310LJI-TR

Description
Win Source Part Number: 1269944-SY100E310LJI -TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100E Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 800 MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: LVECL, LVPECL Output: LVECL, LVPECL Voltage - Supply: 3V ~ 3.6V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E310LJI TR,SY100E310LJI TR,SY100E310LJITR,SY 100E310LJITR Base Product Number: SY100E310 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1269944-SY100E310LJI -TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100E Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 800 MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: LVECL, LVPECL Output: LVECL, LVPECL Voltage - Supply: 3V ~ 3.6V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E310LJI TR,SY100E310LJI TR,SY100E310LJITR,SY 100E310LJITR Base Product Number: SY100E310 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269944-SY100E310LJI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269944-SY100E310LJI-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269944-SY100E310LJI-TR
Win Source Part Number: 1269944-SY100E310LJI -TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100E Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 800 MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: LVECL, LVPECL Output: LVECL, LVPECL Voltage - Supply: 3V ~ 3.6V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E310LJI TR,SY100E310LJI TR,SY100E310LJITR,SY 100E310LJITR Base Product Number: SY100E310 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269944-SY100E310LJI-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 100E
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tape & Reel (TR)
Frequency - Max: 800 MHz
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Input: LVECL, LVPECL
Output: LVECL, LVPECL
Voltage - Supply: 3V ~ 3.6V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E310LJI TR,SY100E310LJI TR,SY100E310LJITR,SY100E310LJITR
Base Product Number: SY100E310
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock Buffers, Drivers - SY100E310LJI-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY100E310LJI-TR-ND
Clock Buffers, Drivers SY100E310LJI-TR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 800MHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 800MHz 28-LCC (J-Lead)

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100E310LJI-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100E310LJI-TR
Clock/Timing - Clock Buffers, Drivers SY100E310LJI-TR
IC CLK BUFFER 2:8 800MHZ 28PLCC

IC CLK BUFFER 2:8 800MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1269944-SY100E310LJI-TR SY100E310LJI-TR-ND SY100E310LJI-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVECL, LVPECL LVPECL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details