Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Shift Registers SY100E241JZ TR

Description
Win Source Part Number: 1257152-SY100E241JZ TR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 100E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E241JZ TR,SY100E241JZTR Base Product Number: 100E241 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257152-SY100E241JZ TR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 100E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E241JZ TR,SY100E241JZTR Base Product Number: 100E241 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257152-SY100E241JZ TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257152-SY100E241JZ TR
Integrated Circuits (ICs) - Logic - Shift Registers 1257152-SY100E241JZ TR
Win Source Part Number: 1257152-SY100E241JZ TR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 100E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E241JZ TR,SY100E241JZTR Base Product Number: 100E241 Product Status: Obsolete

Win Source Part Number: 1257152-SY100E241JZ TR
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 100E
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E241JZ TR,SY100E241JZTR
Base Product Number: 100E241
Product Status: Obsolete

Buy Now Datasheet
Logic - Shift Registers - SY100E241JZ TR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SY100E241JZ TR
Logic - Shift Registers SY100E241JZ TR
IC REGISTER 8BIT SCAN 28-PLCC

IC REGISTER 8BIT SCAN 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 1257152-SY100E241JZ TR SY100E241JZ TR
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 4.2V ~ 5.5V
Output Characteristics Push-Pull
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVC2T45GT,115 - 1007850-74AVC2T45GT,115 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 8-XSON, SOT833-1 (1.95x1)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 54164/BDA - Rochester Electronics
Specs
Package Type Other; CFP
View Details
5 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details