Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Specialty Logic SY100E212JZ

Description
Win Source Part Number: 1256475-SY100E212JZ Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Scannable Register Number of Bits: 3 Supply Voltage: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E212 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256475-SY100E212JZ Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Scannable Register Number of Bits: 3 Supply Voltage: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E212 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256475-SY100E212JZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256475-SY100E212JZ
Integrated Circuits (ICs) - Logic - Specialty Logic 1256475-SY100E212JZ
Win Source Part Number: 1256475-SY100E212JZ Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 100E Package: Tube Standard Package: 38 Mounting: SMD (SMT) Logic Type: Scannable Register Number of Bits: 3 Supply Voltage: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E212 Product Status: Obsolete

Win Source Part Number: 1256475-SY100E212JZ
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 100E
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: Scannable Register
Number of Bits: 3
Supply Voltage: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100E212
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256475-SY100E212JZ
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Scannable Register
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54ACTQ32JRQMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR
View Details
Gates and Inverters - 5425DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - 1727-74AHC04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers