Manufacturer: Microchip Technology
Win Source Part Number: 1262801-SY100E171JC
Packaging: Tube
Type: Differential Digital Multiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Alternative Parts (Cross-Reference): MC100E171FNR2; SY100E171JCTR; SY100E171JZ; SY100E171JC;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: 100E171
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.2V ~ 5.5V, -4.2V ~ -5.5V
3-BIT 4:1 MULTIPLEXER | IC MULTIPLEXER 3-BIT 4:1 28-PLCC Product overview: SY100E171JC from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY100E171JC can be used for catalog matching and distributor lookup.
IC DIFF DIG MULTPL 3X4:1 28PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1262801-SY100E171JC | 743-SY100E171JC | SY100E171JC |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SY100E171JC | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.2 to -5.5 volts |