Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY100E164JZ-TR

Description
Win Source Part Number: 1257030-SY100E164JZ- TR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100E Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E164JZ TR,SY100E164JZ TR,SY100E164JZTR,SY1 00E164JZTR Base Product Number: 100E164 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257030-SY100E164JZ- TR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100E Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E164JZ TR,SY100E164JZ TR,SY100E164JZTR,SY1 00E164JZTR Base Product Number: 100E164 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1257030-SY100E164JZ-TR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1257030-SY100E164JZ-TR
Win Source Part Number: 1257030-SY100E164JZ- TR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 100E Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E164JZ TR,SY100E164JZ TR,SY100E164JZTR,SY1 00E164JZTR Base Product Number: 100E164 Product Status: Obsolete

Win Source Part Number: 1257030-SY100E164JZ-TR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 100E
Type: Multiplexer
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E164JZ TR,SY100E164JZ TR,SY100E164JZTR,SY100E164JZTR
Base Product Number: 100E164
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1257030-SY100E164JZ-TR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage -4.2V ~ -5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS47 BCD-to-Seven-Segment Decoders/Drivers - SN54LS47J - Texas Instruments
Specs
Function Decoder
Supply Voltage 4.5
Package Type CDIP,LCCC
View Details
 - 54184J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
IC MUX/DEMUX 1X16 24TSSOP - 554-74HCT4067PW,118 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 5V; 4.5V
Package Type SSOP; 24-TSSOP (0.173, 4.40mm Width)
View Details