Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Shift Registers SY100E143JZ-TR

Description
Win Source Part Number: 1257151-SY100E143JZ- TR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 100E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E143JZ TR,SY100E143JZ TR Base Product Number: 100E143 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257151-SY100E143JZ- TR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 100E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E143JZ TR,SY100E143JZ TR Base Product Number: 100E143 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257151-SY100E143JZ-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257151-SY100E143JZ-TR
Integrated Circuits (ICs) - Logic - Shift Registers 1257151-SY100E143JZ-TR
Win Source Part Number: 1257151-SY100E143JZ- TR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 100E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E143JZ TR,SY100E143JZ TR Base Product Number: 100E143 Product Status: Obsolete

Win Source Part Number: 1257151-SY100E143JZ-TR
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 100E
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 9
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E143JZ TR,SY100E143JZ TR
Base Product Number: 100E143
Product Status: Obsolete

Buy Now Datasheet
Shift Registers - SY100E143JZ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SY100E143JZ-TR
Shift Registers SY100E143JZ-TR
Shift Shift Register 1 Element 9 Bit 28-PLCC (11.48x11.48)

Shift Shift Register 1 Element 9 Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Shift Registers - SY100E143JZ-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SY100E143JZ-TR
Logic - Shift Registers SY100E143JZ-TR
IC REGISTER HOLD 9BIT 28PLCC

IC REGISTER HOLD 9BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1257151-SY100E143JZ-TR SY100E143JZ-TR SY100E143JZ-TR
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V
Output Characteristics Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 9 9
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74FCT163374CPVG - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details
 - 74HC165D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type Other; SOT109-1
View Details
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details