Manufacturer: Microchip Technology
Win Source Part Number: 195135-SY100E141JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Purpose: Universal
Supply Voltage - Operating: 4.2 V to 5.5 V
Alternative Parts (Cross-Reference): MC100E141FN; SY100E141JI TR; SY100E141JI;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)
IC SHIFT REGISTER 8-BIT 28-PLCC
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)
IC SHIFT REGISTER 8-BIT 28-PLCC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 195135-SY100E141JC | SY100E141JC-ND | SY100E141JC | SY100E141JC | SY100E141JC |
| Product Name | Logic - Logic - Shift Registers - SY100E141JC | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Supply Voltage | 4.2 V ~ 5.5 V | 4.2V ~ 5.5V | 4.2V ~ 5.5V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Package Type | PLCC; Other; 28-PLCC (11.5x11.5) | PLCC; Other; 28-LCC (J-Lead) | Other; 28-LCC (J-Lead) | ||
| Number of units in IC | 1 |