Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Shift Registers SY100E141JC-TR

Description
Win Source Part Number: 1257153-SY100E141JC- TR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 100E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E141JC TR,SY100E141JC TR,SY100E141JCTR,SY1 00E141JCTR Base Product Number: 100E141 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1257153-SY100E141JC- TR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 100E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E141JC TR,SY100E141JC TR,SY100E141JCTR,SY1 00E141JCTR Base Product Number: 100E141 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257153-SY100E141JC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257153-SY100E141JC-TR
Integrated Circuits (ICs) - Logic - Shift Registers 1257153-SY100E141JC-TR
Win Source Part Number: 1257153-SY100E141JC- TR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 100E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E141JC TR,SY100E141JC TR,SY100E141JCTR,SY1 00E141JCTR Base Product Number: 100E141 RoHS Status: RoHS non-compliant

Win Source Part Number: 1257153-SY100E141JC-TR
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 100E
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E141JC TR,SY100E141JC TR,SY100E141JCTR,SY100E141JCTR
Base Product Number: 100E141
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shift Registers - SY100E141JC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SY100E141JC-TR
Shift Registers SY100E141JC-TR
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Shift Registers - SY100E141JC-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SY100E141JC-TR
Logic - Shift Registers SY100E141JC-TR
IC SHIFT REGISTER 8-BIT 28-PLCC

IC SHIFT REGISTER 8-BIT 28-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1257153-SY100E141JC-TR SY100E141JC-TR SY100E141JC-TR
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 4.2V ~ 5.5V 4.2V ~ 5.5V
Output Characteristics Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 8 8
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 74HC165DB,112 - Rochester Electronics
Specs
Register Type Parallel In / Serial Out
Shift Direction Right
Package Type SOP; SSOP; Other; SSOP16
View Details
5 suppliers