Microchip Technology, Inc. Logic - Logic - Flip Flops - SY100E131JYTR SY100E131JYTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 042968-SY100E131JYTR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Current - Quiescent: 70mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 1.4GHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 042968-SY100E131JYTR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Current - Quiescent: 70mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 1.4GHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY100E131JYTR
042968-SY100E131JYTR
Logic - Logic - Flip Flops - SY100E131JYTR 042968-SY100E131JYTR
Manufacturer: Microchip Technology Win Source Part Number: 042968-SY100E131JYTR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Current - Quiescent: 70mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 28-LCC (J-Lead) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.2 V to -5.5 V Max Frequency: 1.4GHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 042968-SY100E131JYTR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Current - Quiescent: 70mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -4.2 V to -5.5 V
Max Frequency: 1.4GHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 042968-SY100E131JYTR
Product Name Logic - Logic - Flip Flops - SY100E131JYTR
Triggering Positive-edge Triggered; Positive Edge
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details
 - 54AC175/VFA-R - Rochester Electronics
Specs
Flip-Flop Type D
Package Type CFP16
Logic Family CMOS
View Details
3 suppliers
Flip Flops - 74HC107DB,118-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers