74ACT11174DW -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
74ACT11174DW
Description
D FLIP-FLOP, ACT SERIES
-
Lingto Electronic Limited
Datasheet
Description
D FLIP-FLOP, ACT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
74ACT11174DW |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
175 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Triggering
Positive-edge Triggered
Package Type
SOT353
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Flip-Flop Type
D
Supply Voltage
3.3V; 5V; 3.3,5
Output Characteristics
3-State
View Details