Infineon Technologies AG RF - Low Noise Amplifier LNA ICs - Multi-purpose LNAs - BGA5H1BN6 BGA5H1BN6

Description
The BGA5H1BN6 is a front-end low noise amplifier for LTE which covers a wide frequency range from 2300 MHz to 2690 MHz. The LNA provides 18.1 dB gain and 0.7 dB noise figure at a current consumption of 8.5 mA. In bypass mode the LNA provides an insertion loss of 5.2 dB. The BGA5H1BN6 is based upon Infineon Technologies‘ B9HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage. The device features a single-line two-state control (bypass- and high gain-mode). OFF-state can be enabled by powering down VCC. Summary of Features Operating frequencies: 2300 - 2690 MHz Insertion power gain: 18.1 dB Insertion Loss in bypass mode: 5.2 dB Low noise figure: 0.7 dB Low current consumption: 8.5 mA Multi-state control: bypass- and high gain-mode Ultra small TSNP-6-2 and TSNP-6-10 leadless package RF output internally matched to 50 Ohm Low external component count Potential Applications LTE Applications Automotive telematics control unit (TCU) Mobile devices and smartphones Designers who used this product also designed with BGC100GN6 | Coupler BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGSX24MU16 | Antenna cross switches BGS14M8U9 | RF Switches BGSA147ML10 | Antenna tuners BGSX22G5A10 | Antenna cross switches BGC100GN6 | Coupler BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGSX24MU16 | Antenna cross switches BGS14M8U9 | RF Switches BGSA147ML10 | Antenna tuners BGSX22G5A10 | Antenna cross switches BGC100GN6 | Coupler BGM687U50 | 4G/5G MIPI LNA and LNA Bank 1 2
Request a Quote Datasheet
Description
The BGA5H1BN6 is a front-end low noise amplifier for LTE which covers a wide frequency range from 2300 MHz to 2690 MHz. The LNA provides 18.1 dB gain and 0.7 dB noise figure at a current consumption of 8.5 mA. In bypass mode the LNA provides an insertion loss of 5.2 dB. The BGA5H1BN6 is based upon Infineon Technologies‘ B9HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage. The device features a single-line two-state control (bypass- and high gain-mode). OFF-state can be enabled by powering down VCC. Summary of Features Operating frequencies: 2300 - 2690 MHz Insertion power gain: 18.1 dB Insertion Loss in bypass mode: 5.2 dB Low noise figure: 0.7 dB Low current consumption: 8.5 mA Multi-state control: bypass- and high gain-mode Ultra small TSNP-6-2 and TSNP-6-10 leadless package RF output internally matched to 50 Ohm Low external component count Potential Applications LTE Applications Automotive telematics control unit (TCU) Mobile devices and smartphones Designers who used this product also designed with BGC100GN6 | Coupler BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGSX24MU16 | Antenna cross switches BGS14M8U9 | RF Switches BGSA147ML10 | Antenna tuners BGSX22G5A10 | Antenna cross switches BGC100GN6 | Coupler BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGSX24MU16 | Antenna cross switches BGS14M8U9 | RF Switches BGSA147ML10 | Antenna tuners BGSX22G5A10 | Antenna cross switches BGC100GN6 | Coupler BGM687U50 | 4G/5G MIPI LNA and LNA Bank 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - Low Noise Amplifier LNA ICs - Multi-purpose LNAs - BGA5H1BN6 - BGA5H1BN6 - Infineon Technologies AG
Neubiberg, Germany
RF - Low Noise Amplifier LNA ICs - Multi-purpose LNAs - BGA5H1BN6
BGA5H1BN6
RF - Low Noise Amplifier LNA ICs - Multi-purpose LNAs - BGA5H1BN6 BGA5H1BN6
The BGA5H1BN6 is a front-end low noise amplifier for LTE which covers a wide frequency range from 2300 MHz to 2690 MHz. The LNA provides 18.1 dB gain and 0.7 dB noise figure at a current consumption of 8.5 mA. In bypass mode the LNA provides an insertion loss of 5.2 dB. The BGA5H1BN6 is based upon Infineon Technologies‘ B9HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage. The device features a single-line two-state control (bypass- and high gain-mode). OFF-state can be enabled by powering down VCC. Summary of Features Operating frequencies: 2300 - 2690 MHz Insertion power gain: 18.1 dB Insertion Loss in bypass mode: 5.2 dB Low noise figure: 0.7 dB Low current consumption: 8.5 mA Multi-state control: bypass- and high gain-mode Ultra small TSNP-6-2 and TSNP-6-10 leadless package RF output internally matched to 50 Ohm Low external component count Potential Applications LTE Applications Automotive telematics control unit (TCU) Mobile devices and smartphones Designers who used this product also designed with BGC100GN6 | Coupler BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGSX24MU16 | Antenna cross switches BGS14M8U9 | RF Switches BGSA147ML10 | Antenna tuners BGSX22G5A10 | Antenna cross switches BGC100GN6 | Coupler BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGSX24MU16 | Antenna cross switches BGS14M8U9 | RF Switches BGSA147ML10 | Antenna tuners BGSX22G5A10 | Antenna cross switches BGC100GN6 | Coupler BGM687U50 | 4G/5G MIPI LNA and LNA Bank 1 2

The BGA5H1BN6 is a front-end low noise amplifier for LTE which covers a wide frequency range from 2300 MHz to 2690 MHz. The LNA provides 18.1 dB gain and 0.7 dB noise figure at a current consumption of 8.5 mA. In bypass mode the LNA provides an insertion loss of 5.2 dB.

The BGA5H1BN6 is based upon Infineon Technologies‘ B9HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage. The device features a single-line two-state control (bypass- and high gain-mode). OFF-state can be enabled by powering down VCC.


Summary of Features

  • Operating frequencies: 2300 - 2690 MHz
  • Insertion power gain: 18.1 dB
  • Insertion Loss in bypass mode: 5.2 dB
  • Low noise figure: 0.7 dB
  • Low current consumption: 8.5 mA
  • Multi-state control: bypass- and high gain-mode
  • Ultra small TSNP-6-2 and TSNP-6-10 leadless package
  • RF output internally matched to 50 Ohm
  • Low external component count

Potential Applications

  • LTE

Applications

  • Automotive telematics control unit (TCU)
  • Mobile devices and smartphones

Designers who used this product also designed with


  • BGC100GN6 |
    Coupler
  • BGM687U50 |
    4G/5G MIPI LNA and LNA Bank
  • BGSX24MU16 |
    Antenna cross switches
  • BGS14M8U9 |
    RF Switches
  • BGSA147ML10 |
    Antenna tuners
  • BGSX22G5A10 |
    Antenna cross switches
  • BGC100GN6 |
    Coupler
  • BGM687U50 |
    4G/5G MIPI LNA and LNA Bank
  • BGSX24MU16 |
    Antenna cross switches
  • BGS14M8U9 |
    RF Switches
  • BGSA147ML10 |
    Antenna tuners
  • BGSX22G5A10 |
    Antenna cross switches
  • BGC100GN6 |
    Coupler
  • BGM687U50 |
    4G/5G MIPI LNA and LNA Bank

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Amplifier and Comparator Chips
Product Number BGA5H1BN6
Product Name RF - Low Noise Amplifier LNA ICs - Multi-purpose LNAs - BGA5H1BN6
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifiers - IR4321MTRPBFCT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Package Type 22-PowerVQFN
View Details
11 suppliers
2.4GHZ Rf Amplifier - 860-BGA614H6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
Audio Amplifiers - 98-1048PBF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Standards and Certifications RoHS
View Details
2 suppliers
960MHz 3V Rf Amplifier - 860-BGA751L7 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details