Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111LJI SY100E111LJI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262791-SY100E111LJI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Input: PECL Output: PECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: SY100E111 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262791-SY100E111LJI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Input: PECL Output: PECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: SY100E111 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111LJI
1262791-SY100E111LJI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111LJI 1262791-SY100E111LJI
Manufacturer: Microchip Technology Win Source Part Number: 1262791-SY100E111LJI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Input: PECL Output: PECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: SY100E111 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262791-SY100E111LJI
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Input: PECL
Output: PECL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: SY100E111
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY100E111LJI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100E111LJI
Clock/Timing - Clock Buffers, Drivers SY100E111LJI
IC CLK BUFFER 1:9 28PLCC

IC CLK BUFFER 1:9 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1262791-SY100E111LJI SY100E111LJI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY100E111LJI Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12720-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
4 suppliers
I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details