Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY100E111AEJI

Description
Win Source Part Number: 1269947-SY100E111AEJ I Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100E, Precision Edge® Type: Fanout Buffer (Distribution) Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Input: PECL Output: PECL Voltage - Supply: 3V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY100E111 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1269947-SY100E111AEJ I Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100E, Precision Edge® Type: Fanout Buffer (Distribution) Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Input: PECL Output: PECL Voltage - Supply: 3V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY100E111 RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY100E111AEJI is a low skew 1-to-9 differential clock driver designed for clock distribution applications. It operates with power supply options of 3.3V to 5V and features a part-to-part skew of 200ps and an output-to-output skew of 50ps, ensuring reliable performance in high-speed environments. The device includes an enable input that allows for the disabling of all outputs, and it is compatible with Motorola MC10/100E111 devices. The clock driver is housed in a 28-pin PLCC package and is suitable for industrial applications with an operating temperature range of -40°C to +85°C. The differential design minimizes jitter and supports both differential and single-ended input signals. Proper termination of the differential outputs is necessary to maintain the specified skew performance.

Datasheet Summary
Powered by GS/AI

The SY100E111AEJI is a low skew 1-to-9 differential clock driver designed for clock distribution applications. It operates with power supply options of 3.3V to 5V and features a part-to-part skew of 200ps and an output-to-output skew of 50ps, ensuring reliable performance in high-speed environments. The device includes an enable input that allows for the disabling of all outputs, and it is compatible with Motorola MC10/100E111 devices. The clock driver is housed in a 28-pin PLCC package and is suitable for industrial applications with an operating temperature range of -40°C to +85°C. The differential design minimizes jitter and supports both differential and single-ended input signals. Proper termination of the differential outputs is necessary to maintain the specified skew performance.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269947-SY100E111AEJI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269947-SY100E111AEJI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269947-SY100E111AEJI
Win Source Part Number: 1269947-SY100E111AEJ I Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100E, Precision Edge® Type: Fanout Buffer (Distribution) Package: Tube Number of Circuits: 1 Standard Package: 38 Mounting: SMD (SMT) Input: PECL Output: PECL Voltage - Supply: 3V ~ 5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY100E111 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269947-SY100E111AEJI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 100E, Precision Edge®
Type: Fanout Buffer (Distribution)
Package: Tube
Number of Circuits: 1
Standard Package: 38
Mounting: SMD (SMT)
Input: PECL
Output: PECL
Voltage - Supply: 3V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY100E111
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock Buffers, Drivers - SY100E111AEJI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY100E111AEJI-ND
Clock Buffers, Drivers SY100E111AEJI-ND
Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 1:9 28-LCC (J-Lead)

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY100E111AEJI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY100E111AEJI
Clock/Timing - Clock Buffers, Drivers SY100E111AEJI
IC CLK BUFFER 1:9 28PLCC

IC CLK BUFFER 1:9 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1269947-SY100E111AEJI SY100E111AEJI-ND SY100E111AEJI
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock Buffers, Drivers - CY28353OXC-2T-ND - DigiKey
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
2 suppliers
CDC509 3.3V Phase Lock Loop Clock Driver - CDC509PWR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers