Manufacturer: Microchip Technology
Win Source Part Number: 935748-SY100E101JC
Series: 100E
Operating Temperature Range: -40°C ~ 85°C
Features: NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.48x11.48)
Package: Tube
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: 100E101
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.48x11.48)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC GATE OR/NO QUAD 4INPUT 28PLCC Product overview: SY100E101JC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100E101JC can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.48x11.48)
IC GATE OR/NO QUAD 4INPUT 28PLCC
IC GATE OR/NO QUAD 4INPUT 28PLCC
NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.48x11.48)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 935748-SY100E101JC | 770-SY100E101JC | SY100E101JC-ND | SY100E101JC | SY100E101JC | SY100E101JC |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100E101JC | Quad Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT | OR | OR; NOR | NOT; OR | OR; NOR | OR; NOR; NOR/OR Gate |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| IC Package Type | PLCC; Other; 28-PLCC (11.48x11.48) | Other; Bulk | Other; 28-LCC (J-Lead) | Other; 28-LCC (J-Lead) | ||
| Supply Voltage | 4.2V ~ 5.5V | 4.2V ~ 5.5V | 4.2V ~ 5.5V |