Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Counters, Dividers SY100E016JC-TR

Description
Win Source Part Number: 1259072-SY100E016JC- TR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 100E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 900 MHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E016JC TR,SY100E016JC TR,SY100E016JCTR,SY1 00E016JCTR Base Product Number: 100E016 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1259072-SY100E016JC- TR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 100E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 900 MHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E016JC TR,SY100E016JC TR,SY100E016JCTR,SY1 00E016JCTR Base Product Number: 100E016 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259072-SY100E016JC-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259072-SY100E016JC-TR
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259072-SY100E016JC-TR
Win Source Part Number: 1259072-SY100E016JC- TR Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 100E Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 900 MHz Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY100E016JC TR,SY100E016JC TR,SY100E016JCTR,SY1 00E016JCTR Base Product Number: 100E016 RoHS Status: RoHS non-compliant

Win Source Part Number: 1259072-SY100E016JC-TR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 100E
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 900 MHz
Voltage - Supply: 4.2 V ~ 5.5 V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100E016JC TR,SY100E016JC TR,SY100E016JCTR,SY100E016JCTR
Base Product Number: 100E016
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Logic - Counters, Dividers - SY100E016JC-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SY100E016JC-TR
Logic - Counters, Dividers SY100E016JC-TR
IC UPCOUNTER 8BIT SYNC 28-PLCC

IC UPCOUNTER 8BIT SYNC 28-PLCC

Supplier's Site Datasheet
Counters, Dividers - SY100E016JC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY100E016JC-TR
Counters, Dividers SY100E016JC-TR
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.48x11.48)

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1259072-SY100E016JC-TR SY100E016JC-TR SY100E016JC-TR
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 4.2 V ~ 5.5 V 4.2 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Counter Category Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counter ICs - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 6 v, 2 v
Package Type SSOP; Tssop
Logic Family Hc
View Details
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HC4060PWR - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC,TSSOP
Logic Family HC
View Details
9 suppliers
 - 74HC191DB,118 - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Package Type SOP; SSOP; SSOP
View Details
5 suppliers