Microchip Technology, Inc. Development Boards, Kits, Programmers - Software, Services SW006021-2

Description
Win Source Part Number: 1283179-SW006021-2 Category: Development Boards, Kits, Programmers>Software , Services Type: Compiler Package: Electronic Delivery For Use With/Related Products: PIC Applications: Programming Standard Package: 1 Edition: Professional License Length: 1 Year License - User Details: Fixed Node Media Delivery Type: Electronically Delivered ECCN: 3A992A Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology Other Names: SW0060212 Base Product Number: SW006021 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283179-SW006021-2 Category: Development Boards, Kits, Programmers>Software , Services Type: Compiler Package: Electronic Delivery For Use With/Related Products: PIC Applications: Programming Standard Package: 1 Edition: Professional License Length: 1 Year License - User Details: Fixed Node Media Delivery Type: Electronically Delivered ECCN: 3A992A Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology Other Names: SW0060212 Base Product Number: SW006021 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Software, Services - 1283179-SW006021-2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Software, Services
1283179-SW006021-2
Development Boards, Kits, Programmers - Software, Services 1283179-SW006021-2
Win Source Part Number: 1283179-SW006021-2 Category: Development Boards, Kits, Programmers>Software , Services Type: Compiler Package: Electronic Delivery For Use With/Related Products: PIC Applications: Programming Standard Package: 1 Edition: Professional License Length: 1 Year License - User Details: Fixed Node Media Delivery Type: Electronically Delivered ECCN: 3A992A Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microchip Technology Other Names: SW0060212 Base Product Number: SW006021 RoHS Status: Not applicable

Win Source Part Number: 1283179-SW006021-2
Category: Development Boards, Kits, Programmers>Software, Services
Type: Compiler
Package: Electronic Delivery
For Use With/Related Products: PIC
Applications: Programming
Standard Package: 1
Edition: Professional
License Length: 1 Year
License - User Details: Fixed Node
Media Delivery Type: Electronically Delivered
ECCN: 3A992A
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Other Names: SW0060212
Base Product Number: SW006021
RoHS Status: Not applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Software
SW006021-2
Development Software SW006021-2
Development Software MPLAB XC8 PRO Compiler

Development Software MPLAB XC8 PRO Compiler

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283179-SW006021-2 SW006021-2
Product Name Development Boards, Kits, Programmers - Software, Services Development Software
Category Developement Board Development Software
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2863998 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
Evaluation Boards - BTG7016A-1EPW DB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details