IC MCU 8BIT 72KB FLASH 44PLCC Product overview: SST89V516RD2-33-C-NJ
8051 FlashFlex® Microcontroller IC 8-Bit 33MHz 72KB (72K x 8) FLASH 44-PLCC (16.59x16.59)
Manufacturer: Microchip Technology
Win Source Part Number: 193694-SST89V516RD2-
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 36
Program Memory Size: 72KB (72K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Family Name: SST89V516RD2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Dimension: 44-LCC (J-Lead)
Speed(Frequency): 33MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): IA8X44-PLC44I-R-P03;
Introduction Date: August 08, 2001
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
8051 FlashFlex® Microcontroller IC 8-Bit 33MHz 72KB (72K x 8) FLASH 44-PLCC (16.59x16.59)
8-bit Microcontrollers - MCU 8-Bit 64K+8K Flash 33MHz 3/16-Bit Timer
IC MCU 8BIT 72KB FLASH 44PLCC
IC MCU 8BIT 72KB FLASH 44PLCC
IC MCU 8BIT 72KB FLASH 44PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SST89V516RD2-33-C-NJE | SST89V516RD2-33-C-NJE-ND | 193694-SST89V516RD2-33-C-NJE | SST89V516RD2-33-C-NJE | SST89V516RD2-33-C-NJE | SST89V516RD2-33-C-NJE | SST89V516RD2-33-C-NJE | SST89V516RD2-33-C-NJE |
| Product Name | 8-bit 8BIT 72KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - SST89V516RD2-33-C-NJE | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| RAM | 1 KB | 1 KB | 72 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | |||
| Package Type | Other; Tube | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | LCCC; Other; 44-LCC (J-Lead) | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |