Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - SST89E58RDA-40-C-PIE SST89E58RDA-40-C-PIE

Description
Manufacturer: Microchip Technology Win Source Part Number: 193690-SST89E58RDA-4 0-C-PIE Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 40KB (40K x 8) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 40-DIP (0.600", 15.24mm) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 193690-SST89E58RDA-4 0-C-PIE Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 40KB (40K x 8) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 40-DIP (0.600", 15.24mm) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SST89E58RDA-40-C-PIE - 193690-SST89E58RDA-40-C-PIE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SST89E58RDA-40-C-PIE
193690-SST89E58RDA-40-C-PIE
Embedded - Embedded - Microcontrollers - SST89E58RDA-40-C-PIE 193690-SST89E58RDA-40-C-PIE
Manufacturer: Microchip Technology Win Source Part Number: 193690-SST89E58RDA-4 0-C-PIE Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 40KB (40K x 8) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 40-DIP (0.600", 15.24mm) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 193690-SST89E58RDA-40-C-PIE
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 40KB (40K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Dimension: 40-DIP (0.600", 15.24mm)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 40KB Embedded Microcontroller MCU - 685-SST89E58RDA-40-C-PIE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 40KB Embedded Microcontroller MCU
685-SST89E58RDA-40-C-PIE
8-bit 8BIT 40KB Embedded Microcontroller MCU 685-SST89E58RDA-40-C-PIE
IC MCU 8BIT 40KB FLASH 40DIP Product overview: SST89E58RDA-40-C-PIE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 40KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89E58RDA-40-C -PIE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 40KB FLASH 40DIP Product overview: SST89E58RDA-40-C-PIE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 40KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89E58RDA-40-C-PIE can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - SST89E58RDA-40-C-PIE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SST89E58RDA-40-C-PIE-ND
Microcontrollers SST89E58RDA-40-C-PIE-ND
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 40KB (40K x 8) FLASH 40-PDIL

8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 40KB (40K x 8) FLASH 40-PDIL

Buy Now Datasheet
Embedded - Microcontrollers - SST89E58RDA-40-C-PIE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SST89E58RDA-40-C-PIE
Embedded - Microcontrollers SST89E58RDA-40-C-PIE
IC MCU 8BIT 40KB FLASH 40PDIL

IC MCU 8BIT 40KB FLASH 40PDIL

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SST89E58RDA-40-C-PIE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SST89E58RDA-40-C-PIE
Integrated Circuits (ICs) - Embedded - Microcontrollers SST89E58RDA-40-C-PIE
IC MCU 8BIT 40KB FLASH 40PDIL

IC MCU 8BIT 40KB FLASH 40PDIL

Supplier's Site
Microcontrollers - SST89E58RDA-40-C-PIE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SST89E58RDA-40-C-PIE
Microcontrollers SST89E58RDA-40-C-PIE
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 40KB (40K x 8) FLASH 40-PDIL

8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 40KB (40K x 8) FLASH 40-PDIL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 193690-SST89E58RDA-40-C-PIE 685-SST89E58RDA-40-C-PIE SST89E58RDA-40-C-PIE-ND SST89E58RDA-40-C-PIE SST89E58RDA-40-C-PIE SST89E58RDA-40-C-PIE
Product Name Embedded - Embedded - Microcontrollers - SST89E58RDA-40-C-PIE 8-bit 8BIT 40KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Removed; Obsolete Removed; Obsolete
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 40 KB 1 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
802.11a WLCSP Embedded Microcontroller MCU - 879-BCM4339XKWBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details