IC MCU 8BIT 40KB FLASH 44TQFP Product overview: SST89E58RD2A-40-I-TQ
Win Source Part Number: 1029721-SST89E58RD2A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FlashFlex®
Core Processor: 8051
Speed: 40MHz
Package: Tape & Reel (TR)
Standard Package: 1,200
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: EBI/EMI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 36
Program Memory Size: 40KB (40K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Oscillator Type: External
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: SST89E58
IC MCU 8BIT 40KB FLASH 44TQFP
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 40KB (40K x 8) FLASH 44-TQFP (10x10)
IC MCU 8BIT 40KB FLASH 44TQFP
8-bit Microcontrollers - MCU 4.5V to 5.5V Fl Flex 8-bit
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SST89E58RD2A-40-I-TQJE-T | 1029721-SST89E58RD2A-40-I-TQJE-T | SST89E58RD2A-40-I-TQJE-T | SST89E58RD2A-40-I-TQJE-T | SST89E58RD2A-40-I-TQJE-T | SST89E58RD2A-40-I-TQJE-T |
| Product Name | 8-bit 8BIT 40KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 1 KB | 40 KB | 1 KB | 1 KB | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tape & Reel (TR) | QFP; TQFP; Other; 44-TQFP | TQFP; Other; 44-TQFP |