Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - SST89E58RD2-40-I-TQJE SST89E58RD2-40-I-TQJE

Description
Manufacturer: Microchip Technology Win Source Part Number: 212167-SST89E58RD2-4 0-I-TQJE Packaging: Tray Core Processor: 8051 Number of I/O: 36 Program Memory Size: 40KB (40K x 8) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-TQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 212167-SST89E58RD2-4 0-I-TQJE Packaging: Tray Core Processor: 8051 Number of I/O: 36 Program Memory Size: 40KB (40K x 8) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-TQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SST89E58RD2-40-I-TQJE - 212167-SST89E58RD2-40-I-TQJE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SST89E58RD2-40-I-TQJE
212167-SST89E58RD2-40-I-TQJE
Embedded - Embedded - Microcontrollers - SST89E58RD2-40-I-TQJE 212167-SST89E58RD2-40-I-TQJE
Manufacturer: Microchip Technology Win Source Part Number: 212167-SST89E58RD2-4 0-I-TQJE Packaging: Tray Core Processor: 8051 Number of I/O: 36 Program Memory Size: 40KB (40K x 8) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-TQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 212167-SST89E58RD2-40-I-TQJE
Packaging: Tray
Core Processor: 8051
Number of I/O: 36
Program Memory Size: 40KB (40K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 44-TQFP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 40KB Embedded Microcontroller MCU - 685-SST89E58RD2-40-I-TQJE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 40KB Embedded Microcontroller MCU
685-SST89E58RD2-40-I-TQJE
8-bit 8BIT 40KB Embedded Microcontroller MCU 685-SST89E58RD2-40-I-TQJE
IC MCU 8BIT 40KB FLASH 44TQFP Product overview: SST89E58RD2-40-I-TQJ E from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 40KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89E58RD2-40-I -TQJE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 40KB FLASH 44TQFP Product overview: SST89E58RD2-40-I-TQJE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 40KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SST89E58RD2-40-I-TQJE can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - SST89E58RD2-40-I-TQJE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SST89E58RD2-40-I-TQJE
Microcontrollers SST89E58RD2-40-I-TQJE
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 40KB (40K x 8) FLASH 44-TQFP (10x10)

8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 40KB (40K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
SST89E58RD2-40-I-TQJE
Embedded - Microcontrollers SST89E58RD2-40-I-TQJE
IC MCU 8BIT 40KB FLASH 44TQFP

IC MCU 8BIT 40KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 212167-SST89E58RD2-40-I-TQJE 685-SST89E58RD2-40-I-TQJE SST89E58RD2-40-I-TQJE SST89E58RD2-40-I-TQJE
Product Name Embedded - Embedded - Microcontrollers - SST89E58RD2-40-I-TQJE 8-bit 8BIT 40KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Clock Speed 40 MHz 40 MHz
RAM 40 KB 1 KB 1 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7497AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Microcontrollers - 2952ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers