IC MCU 8BIT 40KB FLASH 44TQFP Product overview: SST89E58RD2-40-C-TQJ
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 40KB (40K x 8) FLASH 44-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 212166-SST89E58RD2-4
Packaging: Tray
Core Processor: 8051
Number of I/O: 36
Program Memory Size: 40KB (40K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 44-TQFP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 40KB FLASH 44TQFP
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 40KB (40K x 8) FLASH 44-TQFP (10x10)
IC MCU 8BIT 40KB FLASH 44TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SST89E58RD2-40-C-TQJE | SST89E58RD2-40-C-TQJE-ND | 212166-SST89E58RD2-40-C-TQJE | SST89E58RD2-40-C-TQJE | SST89E58RD2-40-C-TQJE | SST89E58RD2-40-C-TQJE |
| Product Name | 8-bit 8BIT 40KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - SST89E58RD2-40-C-TQJE | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 1 KB | 1 KB | 40 KB | 1 KB | 1 KB | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ||
| Package Type | Other; Tray | TQFP; Other; 44-TQFP | QFP | QFP; TQFP; Other; 44-TQFP | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |