Manufacturer: Microchip Technology
Win Source Part Number: 212165-SST89E58RD2-4
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 36
Program Memory Size: 40KB (40K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 40KB (40K x 8) FLASH 44-PLCC (16.59x16.59)
IC MCU 8BIT 40KB FLASH 44PLCC Product overview: SST89E58RD2-40-C-NJE
8051 FlashFlex® Microcontroller IC 8-Bit 40MHz 40KB (40K x 8) FLASH 44-PLCC (16.59x16.59)
IC MCU 8BIT 40KB FLASH 44PLCC
IC MCU 8BIT 40KB FLASH 44PLCC
IC MCU 8BIT 40KB FLASH 44PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 212165-SST89E58RD2-40-C-NJE | SST89E58RD2-40-C-NJE-ND | 685-SST89E58RD2-40-C-NJE | SST89E58RD2-40-C-NJE | SST89E58RD2-40-C-NJE | SST89E58RD2-40-C-NJE | SST89E58RD2-40-C-NJE |
| Product Name | Embedded - Embedded - Microcontrollers - SST89E58RD2-40-C-NJE | Microcontrollers | 8-bit 8BIT 40KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | Removed; Obsolete | ||||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 40 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |