Microchip Technology, Inc. Integrated Circuits(ICs) SST39VF080-70-4C-EIE

Description
Manufacturer: Microchip Technology Win Source Part Number: 193550-SST39VF080-70 -4C-EIE Category: Integrated Circuits(ICs) Family: Memory Family Name: SST39VF080 Alternative Parts (Cross-Reference): Am29LV008BT-90EC; Am29LV081B-120EC; MBM29LV008TA-70PTR-E 1; Introduction Date: August 05, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 193550-SST39VF080-70 -4C-EIE Category: Integrated Circuits(ICs) Family: Memory Family Name: SST39VF080 Alternative Parts (Cross-Reference): Am29LV008BT-90EC; Am29LV081B-120EC; MBM29LV008TA-70PTR-E 1; Introduction Date: August 05, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 193550-SST39VF080-70-4C-EIE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
193550-SST39VF080-70-4C-EIE
Integrated Circuits(ICs) 193550-SST39VF080-70-4C-EIE
Manufacturer: Microchip Technology Win Source Part Number: 193550-SST39VF080-70 -4C-EIE Category: Integrated Circuits(ICs) Family: Memory Family Name: SST39VF080 Alternative Parts (Cross-Reference): Am29LV008BT-90EC; Am29LV081B-120EC; MBM29LV008TA-70PTR-E 1; Introduction Date: August 05, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 193550-SST39VF080-70-4C-EIE
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: SST39VF080
Alternative Parts (Cross-Reference): Am29LV008BT-90EC; Am29LV081B-120EC; MBM29LV008TA-70PTR-E1;
Introduction Date: August 05, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-SST39VF080-70-4C-EIE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF080-70-4C-EIE
Memory IC and Storage Component 774-SST39VF080-70-4C-EIE
IC FLASH Product overview: SST39VF080-70-4C-EIE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF080-70-4C -EIE can be used for catalog matching and distributor lookup.

IC FLASH Product overview: SST39VF080-70-4C-EIE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF080-70-4C-EIE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 193550-SST39VF080-70-4C-EIE 774-SST39VF080-70-4C-EIE
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Memory Category Flash; Non-Volatile
Data Rate 166 MHz
Density 256000 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71016S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details