IC FLASH 4MBIT PARALLEL 32TSOP Product overview: SST39VF040-70-4C-WHE
Manufacturer: Microchip Technology
Win Source Part Number: 006122-SST39VF040-70
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Family Name: SST39VF040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): IS39LV040-70VCE; W39L040Q-70J; W39L040Q-90K;
Introduction Date: December 01, 1998
ECCN: 3A991.b.1.a
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-TSOP
IC FLASH 4MBIT PARALLEL 32TSOP
FLASH Memory IC 4Mbit Parallel 70 ns 32-TSOP
IC FLASH 4MBIT PARALLEL 32TSOP
FLASH MEMORY, 4 MBIT, 70 NS, 32-TSOP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:14MHz RoHS Compliant: Yes
IC FLASH 4MBIT PARALLEL 32TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39VF040-70-4C-WHE | 006122-SST39VF040-70-4C-WHE | SST39VF040-70-4C-WHE-ND | SST39VF040-70-4C-WHE | SST39VF040-70-4C-WHE | SST39VF040-70-4C-WHE | 92R4757 | SST39VF040-70-4C-WHE |
| Product Name | Memory IC and Storage Component | Memory - Flash - SST39VF040-70-4C-WHE | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 4 Mbit, 70 Ns, 32-Tsop; Flash Memory Type Microchip | Memory |
| Memory Category | Flash | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; Flash |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |||
| Endurance | 10000 Write/Erase Cycles | |||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |