Microchip Technology, Inc. Flash Memory Type Microchip SST39VF040-70-4C-WHE.

Description
Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:14MHz; Access Time:70ns; Supply Voltage Min:2.7V RoHS Compliant: Yes
Description
Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:14MHz; Access Time:70ns; Supply Voltage Min:2.7V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flash Memory Type Microchip - 15AC0605 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory Type Microchip
15AC0605
Flash Memory Type Microchip 15AC0605
Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:14MHz; Access Time:70ns; Supply Voltage Min:2.7V RoHS Compliant: Yes

Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:14MHz; Access Time:70ns; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 15AC0605
Product Name Flash Memory Type Microchip
Memory Category Flash
Data Rate 14 MHz
Access Time 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256L25TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details