Microchip Technology, Inc. Memory SST39VF040-70-4C-NHE

Description
FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF040-70-4C-NHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-PLCC (11.43x13.97)

FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF040-70-4C-NHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF040-70-4C-NHE
Memory IC and Storage Component 774-SST39VF040-70-4C-NHE
IC FLASH 4MBIT PARALLEL 32PLCC Product overview: SST39VF040-70-4C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF040-70-4C -NHE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 32PLCC Product overview: SST39VF040-70-4C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF040-70-4C-NHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash Memory - 7238772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
7238772
Flash Memory 7238772
2.7 to 3.6V 4Mbit Multi-Purpose Flash

2.7 to 3.6V 4Mbit Multi-Purpose Flash

Supplier's Site
Flash Memory - 9126722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
9126722
Flash Memory 9126722
2.7 to 3.6V 4Mbit Multi-Purpose Flash

2.7 to 3.6V 4Mbit Multi-Purpose Flash

Supplier's Site
Memory - Flash - SST39VF040-70-4C-NHE - 006121-SST39VF040-70-4C-NHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF040-70-4C-NHE
006121-SST39VF040-70-4C-NHE
Memory - Flash - SST39VF040-70-4C-NHE 006121-SST39VF040-70-4C-NHE
Manufacturer: Microchip Technology Win Source Part Number: 006121-SST39VF040-70 -4C-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Access Time: 70ns Family Name: SST39VF040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29W040100K6TR ; W29C040P-90K; M29W040B55K6F; M29W040B200K5R; Introduction Date: December 01, 1998 ECCN: 3A991.b.1.a Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 006121-SST39VF040-70-4C-NHE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Family Name: SST39VF040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): M29W040100K6TR ; W29C040P-90K; M29W040B55K6F; M29W040B200K5R;
Introduction Date: December 01, 1998
ECCN: 3A991.b.1.a
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF040-70-4C-NHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF040-70-4C-NHE
Integrated Circuits (ICs) - Memory - Memory SST39VF040-70-4C-NHE
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site
Memory - SST39VF040-70-4C-NHE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit Parallel 70 ns 32-PLCC (11.43x13.97)

FLASH Memory IC 4Mbit Parallel 70 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Flash Memory, 4 Mbit, 70 Ns, 32-Lcc; Flash Memory Type Microchip - 92R4755 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4 Mbit, 70 Ns, 32-Lcc; Flash Memory Type Microchip
92R4755
Flash Memory, 4 Mbit, 70 Ns, 32-Lcc; Flash Memory Type Microchip 92R4755
FLASH MEMORY, 4 MBIT, 70 NS, 32-LCC; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:1kHz RoHS Compliant: Yes

FLASH MEMORY, 4 MBIT, 70 NS, 32-LCC; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:1kHz RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF040-70-4C-NHE-ND 774-SST39VF040-70-4C-NHE 7238772 006121-SST39VF040-70-4C-NHE SST39VF040-70-4C-NHE SST39VF040-70-4C-NHE 92R4755 SST39VF040-70-4C-NHE SST39VF040-70-4C-NHE
Product Name Memory Memory IC and Storage Component Flash Memory Memory - Flash - SST39VF040-70-4C-NHE Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 4 Mbit, 70 Ns, 32-Lcc; Flash Memory Type Microchip Memory Memory
Memory Category Flash Flash Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash Flash; FLASH Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 32-LCC (J-Lead) PLCC PLCC; 32-PLCC 32-LCC (J-Lead) LCC 32-LCC (J-Lead)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 3.6 v, 2.7 v 2.7 V ~ 3.6 V 32-LCC (J-Lead) 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details