IC FLSH 2MBIT PARALLEL 32TSOP
IC FLSH 2MBIT PARALLEL 32TSOP
FLASH - NOR Memory IC 2Mbit Parallel 70 ns 32-TSOP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST39VF020-70-4I-WHE-T | SST39VF020-70-4I-WHE-T | SST39VF020-70-4I-WHE-T |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Density | 2000 kbits | 2000 kbits | 2000 kbits |
| Supply Voltage | Surface Mount | 3.6V; 2.7V ~ 3.6V |