Microchip Technology, Inc. Memory SST39VF020-70-4I-NHE

Description
FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-PLCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF020-70-4I-NHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-PLCC (11.43x13.97)

FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF020-70-4I-NHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF020-70-4I-NHE
Memory IC and Storage Component 774-SST39VF020-70-4I-NHE
IC FLASH 2MBIT PARALLEL 32PLCC Product overview: SST39VF020-70-4I-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF020-70-4I -NHE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32PLCC Product overview: SST39VF020-70-4I-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF020-70-4I-NHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST39VF020-70-4I-NHE - 066109-SST39VF020-70-4I-NHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF020-70-4I-NHE
066109-SST39VF020-70-4I-NHE
Memory - Flash - SST39VF020-70-4I-NHE 066109-SST39VF020-70-4I-NHE
Manufacturer: Microchip Technology Win Source Part Number: 066109-SST39VF020-70 -4I-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 066109-SST39VF020-70-4I-NHE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-PLCC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF020-70-4I-NHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF020-70-4I-NHE
Integrated Circuits (ICs) - Memory - Memory SST39VF020-70-4I-NHE
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site
Memory - SST39VF020-70-4I-NHE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 70 ns 32-PLCC (11.43x13.97)

FLASH Memory IC 2Mbit Parallel 70 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF020-70-4I-NHE-ND 774-SST39VF020-70-4I-NHE 066109-SST39VF020-70-4I-NHE SST39VF020-70-4I-NHE SST39VF020-70-4I-NHE SST39VF020-70-4I-NHE SST39VF020-70-4I-NHE
Product Name Memory Memory IC and Storage Component Memory - Flash - SST39VF020-70-4I-NHE Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; FLASH Flash; FLASH Flash; Flash Flash; FLASH Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 256 kbits 2000 kbits
Package Type 32-LCC (J-Lead) PLCC; 32-PLCC 32-LCC (J-Lead) 32-LCC (J-Lead)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7 V ~ 3.6 V 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - 27LS00APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP16
View Details
3 suppliers
Memory - S25FL116K0XMFV043-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 16000 kbits
View Details
5 suppliers