Microchip Technology, Inc. Memory - Flash - SST39VF020-70-4I-B3KE SST39VF020-70-4I-B3KE

Description
Manufacturer: Microchip Technology Win Source Part Number: 1102394-SST39VF020-7 0-4I-B3KE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1102394-SST39VF020-7 0-4I-B3KE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST39VF020-70-4I-B3KE - 1102394-SST39VF020-70-4I-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF020-70-4I-B3KE
1102394-SST39VF020-70-4I-B3KE
Memory - Flash - SST39VF020-70-4I-B3KE 1102394-SST39VF020-70-4I-B3KE
Manufacturer: Microchip Technology Win Source Part Number: 1102394-SST39VF020-7 0-4I-B3KE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1102394-SST39VF020-70-4I-B3KE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF020-70-4I-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF020-70-4I-B3KE
Memory IC and Storage Component 774-SST39VF020-70-4I-B3KE
IC FLASH 2MBIT PARALLEL 48TFBGA Product overview: SST39VF020-70-4I-B3K E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF020-70-4I -B3KE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 48TFBGA Product overview: SST39VF020-70-4I-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF020-70-4I-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39VF020-70-4I-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 48-TFBGA

FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 48-TFBGA

Buy Now Datasheet
FLASH Memory IC 2Mbit Parallel 70 ns 48-TFBGA

FLASH Memory IC 2Mbit Parallel 70 ns 48-TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - SST39VF020-70-4I-B3KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
SST39VF020-70-4I-B3KE
Integrated Circuits (ICs) - Memory SST39VF020-70-4I-B3KE
IC FLASH 2MBIT PARALLEL 48TFBGA

IC FLASH 2MBIT PARALLEL 48TFBGA

Supplier's Site
IC FLASH 2MBIT PARALLEL 48TFBGA

IC FLASH 2MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1102394-SST39VF020-70-4I-B3KE 774-SST39VF020-70-4I-B3KE SST39VF020-70-4I-B3KE-ND SST39VF020-70-4I-B3KE SST39VF020-70-4I-B3KE SST39VF020-70-4I-B3KE
Product Name Memory - Flash - SST39VF020-70-4I-B3KE Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-TFBGA BGA; Tray 48-TFBGA BGA; 48-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Quad Memory IC and Storage Component - 774-S25FL064LABMFB000 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
5 suppliers
Memory - 63S281NL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 50 ns
Density 1 kbits
View Details