Microchip Technology, Inc. Memory IC and Storage Component SST39VF010-70-4I-WHE

Description
IC FLASH 1MBIT PARALLEL 32TSOP Product overview: SST39VF010-70-4I-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF010-70-4I -WHE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1MBIT PARALLEL 32TSOP Product overview: SST39VF010-70-4I-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF010-70-4I -WHE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-SST39VF010-70-4I-WHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF010-70-4I-WHE
Memory IC and Storage Component 774-SST39VF010-70-4I-WHE
IC FLASH 1MBIT PARALLEL 32TSOP Product overview: SST39VF010-70-4I-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF010-70-4I -WHE can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32TSOP Product overview: SST39VF010-70-4I-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF010-70-4I-WHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39VF010-70-4I-WHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-TSOP

FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-TSOP

Buy Now Datasheet
Flash Memory - 1779668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1779668
Flash Memory 1779668
Microchip SST39VF010-70-4I-WHE

Microchip SST39VF010-70-4I-WHE

Supplier's Site
Flash Memory - 1779813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1779813
Flash Memory 1779813
Microchip SST39VF010-70-4I-WHE

Microchip SST39VF010-70-4I-WHE

Supplier's Site
Flash Memory - 1779813P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1779813P
Flash Memory 1779813P
Microchip SST39VF010-70-4I-WHE

Microchip SST39VF010-70-4I-WHE

Supplier's Site
Memory - Flash - SST39VF010-70-4I-WHE - 030934-SST39VF010-70-4I-WHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF010-70-4I-WHE
030934-SST39VF010-70-4I-WHE
Memory - Flash - SST39VF010-70-4I-WHE 030934-SST39VF010-70-4I-WHE
Manufacturer: Microchip Technology Win Source Part Number: 030934-SST39VF010-70 -4I-WHE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 030934-SST39VF010-70-4I-WHE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - SST39VF010-70-4I-WHE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 70 ns 32-TSOP

FLASH Memory IC 1Mbit Parallel 70 ns 32-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF010-70-4I-WHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF010-70-4I-WHE
Integrated Circuits (ICs) - Memory - Memory SST39VF010-70-4I-WHE
IC FLASH 1MBIT PARALLEL 32TSOP

IC FLASH 1MBIT PARALLEL 32TSOP

Supplier's Site
IC FLASH 1MBIT PARALLEL 32TSOP

IC FLASH 1MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory, Flash, 1Mbit, 70Ns, Tsop-32; Flash Memory Type Microchip - 92R4744 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, 1Mbit, 70Ns, Tsop-32; Flash Memory Type Microchip
92R4744
Memory, Flash, 1Mbit, 70Ns, Tsop-32; Flash Memory Type Microchip 92R4744
MEMORY, FLASH, 1MBIT, 70NS, TSOP-32; Flash Memory Type:Parallel NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:- RoHS Compliant: Yes

MEMORY, FLASH, 1MBIT, 70NS, TSOP-32; Flash Memory Type:Parallel NOR; Memory Size:1Mbit; Flash Memory Configuration:128K x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST39VF010-70-4I-WHE SST39VF010-70-4I-WHE-ND 1779668 1779813P 030934-SST39VF010-70-4I-WHE SST39VF010-70-4I-WHE SST39VF010-70-4I-WHE SST39VF010-70-4I-WHE 92R4744
Product Name Memory IC and Storage Component Memory Flash Memory Flash Memory Memory - Flash - SST39VF010-70-4I-WHE Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory, Flash, 1Mbit, 70Ns, Tsop-32; Flash Memory Type Microchip
Memory Category Flash Flash Flash Flash Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; Flash Flash
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 8000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - 2551483 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 04368CBLBC-28 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details